TDK U.S.A. Corporation Fixed Inductors VLS252012T-6R8MR66

Description
6.8µH Shielded Wirewound Inductor 660mA 612mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 660mA 612mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3673-2-ND
Fixed Inductors 445-3673-2-ND
6.8µH Shielded Wirewound Inductor 660mA 612mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 660mA 612mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252012T-6R8MR66
1117259-VLS252012T-6R8MR66
Fixed Inductors - VLS252012T-6R8MR66 1117259-VLS252012T-6R8MR66
Manufacturer: TDK Corporation Win Source Part Number: 1117259-VLS252012T-6 R8MR66 Packaging: Reel - TR Type: Wirewound Current Rating: 660mA Inductance: 6.8μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 990mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 612 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117259-VLS252012T-6R8MR66
Packaging: Reel - TR
Type: Wirewound
Current Rating: 660mA
Inductance: 6.8μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 990mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 612 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6.8UH 660MA 612MOHM Inductor and Choke - 71-VLS252012T-6R8MR66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 660MA 612MOHM Inductor and Choke
71-VLS252012T-6R8MR66
6.8UH 660MA 612MOHM Inductor and Choke 71-VLS252012T-6R8MR66
FIXED IND 6.8UH 660MA 612MOHM SM Product overview: VLS252012T-6R8MR66 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 660MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 660MA, 612MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012T-6R8MR6 6 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 660MA 612MOHM SM Product overview: VLS252012T-6R8MR66 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 660MA, 612MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 660MA, 612MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012T-6R8MR66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3673-2-ND 1117259-VLS252012T-6R8MR66 71-VLS252012T-6R8MR66
Product Name Fixed Inductors Fixed Inductors - VLS252012T-6R8MR66 6.8UH 660MA 612MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details