TDK U.S.A. Corporation Fixed Inductors VLS252012T-100MR59

Description
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3674-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3674-2-ND
Fixed Inductors 445-3674-2-ND
10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 590mA 756mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 590MA 756MOHM Inductor and Choke - 71-VLS252012T-100MR59 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 590MA 756MOHM Inductor and Choke
71-VLS252012T-100MR59
SMD 10UH 590MA 756MOHM Inductor and Choke 71-VLS252012T-100MR59
FIXED IND 10UH 590MA 756MOHM SMD Product overview: VLS252012T-100MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 756MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012T-100MR5 9 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 590MA 756MOHM SMD Product overview: VLS252012T-100MR59 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 590MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 590MA, 756MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012T-100MR59 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3674-2-ND 71-VLS252012T-100MR59
Product Name Fixed Inductors SMD 10UH 590MA 756MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Toroidal Inductor Kit, 29 Pieces; Inductor Kit Type Triad Magnetics - 29C3716 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details