TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252012HBX-R33M-1

Description
330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173032-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173032-1-ND
Fixed Inductors 445-173032-1-ND
330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173032-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173032-2-ND
Fixed Inductors 445-173032-2-ND
330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173032-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173032-6-ND
Fixed Inductors 445-173032-6-ND
330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 5.25A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 5.25A 31MOHM Inductor and Choke - 71-VLS252012HBX-R33M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.25A 31MOHM Inductor and Choke
71-VLS252012HBX-R33M-1
SMD 5.25A 31MOHM Inductor and Choke 71-VLS252012HBX-R33M-1
FIXED IND 330NH 5.25A 31MOHM SMD Product overview: VLS252012HBX-R33M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.25A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.25A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-R33M -1 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 5.25A 31MOHM SMD Product overview: VLS252012HBX-R33M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.25A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.25A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-R33M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252012HBX-R33M-1
1117256-VLS252012HBX-R33M-1
Fixed Inductors - VLS252012HBX-R33M-1 1117256-VLS252012HBX-R33M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117256-VLS252012HBX -R33M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 5.25A Inductance: 330nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.04A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1117256-VLS252012HBX-R33M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5.25A
Inductance: 330nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.04A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount Power Inductor, Vls-Hbx-1 Series, 330 Nh, 20%, Shielded, 0.031 Ohm, 4.75 A Rohs Compliant Tdk - 31Y5166 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-Hbx-1 Series, 330 Nh, 20%, Shielded, 0.031 Ohm, 4.75 A Rohs Compliant Tdk
31Y5166
Surface Mount Power Inductor, Vls-Hbx-1 Series, 330 Nh, 20%, Shielded, 0.031 Ohm, 4.75 A Rohs Compliant Tdk 31Y5166
Surface Mount Power Inductor, VLS-HBX-1 Series, 330 nH, 20%, Shielded, 0.031 ohm, 4.75 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-HBX-1 Series, 330 nH, 20%, Shielded, 0.031 ohm, 4.75 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173032-1-ND 71-VLS252012HBX-R33M-1 1117256-VLS252012HBX-R33M-1 31Y5166
Product Name Fixed Inductors SMD 5.25A 31MOHM Inductor and Choke Fixed Inductors - VLS252012HBX-R33M-1 Surface Mount Power Inductor, Vls-Hbx-1 Series, 330 Nh, 20%, Shielded, 0.031 Ohm, 4.75 A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details