TDK Corporation Fixed Inductors - VLS252012HBX-6R8M VLS252012HBX-6R8M

Description
Manufacturer: TDK Corporation Win Source Part Number: 728328-VLS252012HBX- 6R8M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 728328-VLS252012HBX- 6R8M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS252012HBX-6R8M
728328-VLS252012HBX-6R8M
Fixed Inductors - VLS252012HBX-6R8M 728328-VLS252012HBX-6R8M
Manufacturer: TDK Corporation Win Source Part Number: 728328-VLS252012HBX- 6R8M Manufacturer Homepage: www.tdk.com Reference Date Code: 15/16+ Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 728328-VLS252012HBX-6R8M
Manufacturer Homepage: www.tdk.com
Reference Date Code: 15/16+
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now
Inductor and Choke - 71-VLS252012HBX-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-VLS252012HBX-6R8M
Inductor and Choke 71-VLS252012HBX-6R8M
Product overview: VLS252012HBX-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-6R8M can be used for catalog matching and distributor lookup.

Product overview: VLS252012HBX-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 728328-VLS252012HBX-6R8M 71-VLS252012HBX-6R8M
Product Name Fixed Inductors - VLS252012HBX-6R8M Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

0.0039uH 250MHz 2.05A Inductor and Choke - 71-0402DC-3N9XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details