TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252012HBX-1R5M-1

Description
1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173026-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173026-6-ND
Fixed Inductors 445-173026-6-ND
1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173026-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173026-2-ND
Fixed Inductors 445-173026-2-ND
1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173026-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173026-1-ND
Fixed Inductors 445-173026-1-ND
1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.75A 82mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.5UH 2.75A 82MOHM Inductor and Choke - 71-VLS252012HBX-1R5M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.75A 82MOHM Inductor and Choke
71-VLS252012HBX-1R5M-1
SMD 1.5UH 2.75A 82MOHM Inductor and Choke 71-VLS252012HBX-1R5M-1
FIXED IND 1.5UH 2.75A 82MOHM SMD Product overview: VLS252012HBX-1R5M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.75A, 82MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.75A, 82MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-1R5M -1 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.75A 82MOHM SMD Product overview: VLS252012HBX-1R5M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.75A, 82MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.75A, 82MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBX-1R5M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252012HBX-1R5M-1
1117251-VLS252012HBX-1R5M-1
Fixed Inductors - VLS252012HBX-1R5M-1 1117251-VLS252012HBX-1R5M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117251-VLS252012HBX -1R5M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 2.75A Inductance: 1.5μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 2.5A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117251-VLS252012HBX-1R5M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.75A
Inductance: 1.5μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 2.5A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors VLS252012HBX-1R5M-1
FIXED IND 1.5UH 2.75A 82MOHM SMD

FIXED IND 1.5UH 2.75A 82MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.082 Ohm, 2.94 A Rohs Compliant Tdk - 31Y5170 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.082 Ohm, 2.94 A Rohs Compliant Tdk
31Y5170
Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.082 Ohm, 2.94 A Rohs Compliant Tdk 31Y5170
Surface Mount Power Inductor, VLS-HBX-1 Series, 1.5 H, 20%, Shielded, 0.082 ohm, 2.94 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-HBX-1 Series, 1.5 H, 20%, Shielded, 0.082 ohm, 2.94 A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS252012HBX-1R5M-1
Inductors/Coils/Transformers >> Power Inductors VLS252012HBX-1R5M-1
2.5A 1.5uH ±20% 2.5A 1008 Power Inductors ROHS

2.5A 1.5uH ±20% 2.5A 1008 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-173026-6-ND 71-VLS252012HBX-1R5M-1 1117251-VLS252012HBX-1R5M-1 VLS252012HBX-1R5M-1 31Y5170 VLS252012HBX-1R5M-1
Product Name Fixed Inductors SMD 1.5UH 2.75A 82MOHM Inductor and Choke Fixed Inductors - VLS252012HBX-1R5M-1 Fixed Inductors Surface Mount Power Inductor, Vls-Hbx-1 Series, 1.5 H, 20%, Shielded, 0.082 Ohm, 2.94 A Rohs Compliant Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details