TDK Corporation Fixed Inductors VLS252012HBU-6R8M

Description
6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174598-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174598-6-ND
Fixed Inductors 445-174598-6-ND
6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174598-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174598-1-ND
Fixed Inductors 445-174598-1-ND
6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174598-2-ND
Fixed Inductors 445-174598-2-ND
6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 970mA 440mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
6.8UH 970MA 440MOHM Inductor and Choke - 71-VLS252012HBU-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 970MA 440MOHM Inductor and Choke
71-VLS252012HBU-6R8M
6.8UH 970MA 440MOHM Inductor and Choke 71-VLS252012HBU-6R8M
FIXED IND 6.8UH 970MA 440MOHM SM Product overview: VLS252012HBU-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 970MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 970MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 970MA 440MOHM SM Product overview: VLS252012HBU-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 970MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 970MA, 440MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Uh, 1.08A, 20%, Shielded; Inductance Tdk - 08AC3424 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.08A, 20%, Shielded; Inductance Tdk
08AC3424
Inductor, 6.8Uh, 1.08A, 20%, Shielded; Inductance Tdk 08AC3424
INDUCTOR, 6.8UH, 1.08A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):1.08A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.08A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):1.08A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174598-6-ND 71-VLS252012HBU-6R8M 08AC3424
Product Name Fixed Inductors 6.8UH 970MA 440MOHM Inductor and Choke Inductor, 6.8Uh, 1.08A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details