TDK Corporation Fixed Inductors VLS252012HBU-4R7M

Description
4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174597-2-ND
Fixed Inductors 445-174597-2-ND
4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174597-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174597-1-ND
Fixed Inductors 445-174597-1-ND
4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174597-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174597-6-ND
Fixed Inductors 445-174597-6-ND
4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.36A 295mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
975213-VLS252012HBU-4R7M
Inductors, Coils, Chokes - Fixed Inductors 975213-VLS252012HBU-4R7M
Win Source Part Number: 975213-VLS252012HBU- 4R7M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLS-HBU Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 295mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.36 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174597-6,445-174 597-2,445-174597-1 Current - Saturation (Isat): 1.67A

Win Source Part Number: 975213-VLS252012HBU-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLS-HBU
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 295mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.36 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174597-6,445-174597-2,445-174597-1
Current - Saturation (Isat): 1.67A

Buy Now
4.7UH 1.36A 295MOHM Inductor and Choke - 71-VLS252012HBU-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.36A 295MOHM Inductor and Choke
71-VLS252012HBU-4R7M
4.7UH 1.36A 295MOHM Inductor and Choke 71-VLS252012HBU-4R7M
FIXED IND 4.7UH 1.36A 295MOHM SM Product overview: VLS252012HBU-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.36A, 295MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.36A, 295MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.36A 295MOHM SM Product overview: VLS252012HBU-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.36A, 295MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.36A, 295MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.51A, 20%, Shielded; Inductance Tdk - 08AC3423 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.51A, 20%, Shielded; Inductance Tdk
08AC3423
Inductor, 4.7Uh, 1.51A, 20%, Shielded; Inductance Tdk 08AC3423
INDUCTOR, 4.7UH, 1.51A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.51A; Inductor Construction:Shielde d; Saturation Current (Isat):2.1A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.51A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.51A; Inductor Construction:Shielded; Saturation Current (Isat):2.1A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS252012HBU-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012HBU-4R7M
Fixed Inductors VLS252012HBU-4R7M
FIXED IND 4.7UH 1.36A 295MOHM SM

FIXED IND 4.7UH 1.36A 295MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174597-2-ND 975213-VLS252012HBU-4R7M 71-VLS252012HBU-4R7M 08AC3423 VLS252012HBU-4R7M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 4.7UH 1.36A 295MOHM Inductor and Choke Inductor, 4.7Uh, 1.51A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers