TDK Corporation SMD 3.3UH 1.6A 216MOHM Inductor and Choke VLS252012HBU-3R3M

Description
FIXED IND 3.3UH 1.6A 216MOHM SMD Product overview: VLS252012HBU-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 216MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 216MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.6A 216MOHM SMD Product overview: VLS252012HBU-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 216MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 216MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.6A 216MOHM Inductor and Choke - 71-VLS252012HBU-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.6A 216MOHM Inductor and Choke
71-VLS252012HBU-3R3M
SMD 3.3UH 1.6A 216MOHM Inductor and Choke 71-VLS252012HBU-3R3M
FIXED IND 3.3UH 1.6A 216MOHM SMD Product overview: VLS252012HBU-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 216MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 216MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.6A 216MOHM SMD Product overview: VLS252012HBU-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.6A, 216MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.6A, 216MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174596-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174596-6-ND
Fixed Inductors 445-174596-6-ND
3.3µH Shielded Wirewound Inductor 1.6A 216mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.6A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174596-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174596-1-ND
Fixed Inductors 445-174596-1-ND
3.3µH Shielded Wirewound Inductor 1.6A 216mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.6A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174596-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174596-2-ND
Fixed Inductors 445-174596-2-ND
3.3µH Shielded Wirewound Inductor 1.6A 216mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 1.6A 216mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974746-VLS252012HBU-3R3M
Inductors, Coils, Chokes - Fixed Inductors 974746-VLS252012HBU-3R3M
Win Source Part Number: 974746-VLS252012HBU- 3R3M Category: Inductors, Coils, Chokes>Fixed Inductors Series: VLS-HBU Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 216mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-174596-6,445-174 596-2,445-174596-1 Current - Saturation (Isat): 2.36A

Win Source Part Number: 974746-VLS252012HBU-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLS-HBU
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 216mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-174596-6,445-174596-2,445-174596-1
Current - Saturation (Isat): 2.36A

Buy Now
Inductor, 3.3Uh, 1.78A, 20%, Shielded; Inductance Tdk - 08AC3422 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.78A, 20%, Shielded; Inductance Tdk
08AC3422
Inductor, 3.3Uh, 1.78A, 20%, Shielded; Inductance Tdk 08AC3422
INDUCTOR, 3.3UH, 1.78A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):1.78A; Inductor Construction:Shielde d; Saturation Current (Isat):2.62A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.78A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):1.78A; Inductor Construction:Shielded; Saturation Current (Isat):2.62A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252012HBU-3R3M 445-174596-6-ND 974746-VLS252012HBU-3R3M 08AC3422
Product Name SMD 3.3UH 1.6A 216MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 3.3Uh, 1.78A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details