TDK Corporation Fixed Inductors VLS252012HBU-220M

Description
22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174601-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174601-6-ND
Fixed Inductors 445-174601-6-ND
22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174601-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174601-1-ND
Fixed Inductors 445-174601-1-ND
22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174601-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174601-2-ND
Fixed Inductors 445-174601-2-ND
22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 580mA 1.68Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 22UH 580MA 1.68OHM Inductor and Choke - 71-VLS252012HBU-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 580MA 1.68OHM Inductor and Choke
71-VLS252012HBU-220M
SMD 22UH 580MA 1.68OHM Inductor and Choke 71-VLS252012HBU-220M
FIXED IND 22UH 580MA 1.68OHM SMD Product overview: VLS252012HBU-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 580MA, 1.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 580MA, 1.68OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 580MA 1.68OHM SMD Product overview: VLS252012HBU-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 580MA, 1.68OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 580MA, 1.68OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 0.64A, 20%, Shielded; Inductance Tdk - 08AC3421 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.64A, 20%, Shielded; Inductance Tdk
08AC3421
Inductor, 22Uh, 0.64A, 20%, Shielded; Inductance Tdk 08AC3421
INDUCTOR, 22UH, 0.64A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):640mA; Inductor Construction:Shielde d; Saturation Current (Isat):950mA; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 0.64A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):640mA; Inductor Construction:Shielded; Saturation Current (Isat):950mA; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174601-6-ND 71-VLS252012HBU-220M 08AC3421
Product Name Fixed Inductors SMD 22UH 580MA 1.68OHM Inductor and Choke Inductor, 22Uh, 0.64A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details