TDK Corporation Fixed Inductors VLS252012HBU-150M

Description
15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174600-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174600-2-ND
Fixed Inductors 445-174600-2-ND
15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174600-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174600-6-ND
Fixed Inductors 445-174600-6-ND
15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174600-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174600-1-ND
Fixed Inductors 445-174600-1-ND
15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 700mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327829-VLS252012HBU-150M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327829-VLS252012HBU-150M
Inductors, Coils, Chokes - Fixed Inductors 1327829-VLS252012HBU-150M
Manufacturer: TDK Corporation Win Source Part Number: 1327829-VLS252012HBU -150M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Inductance: 15 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 1.2Ohm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174600-2,445-174 600-1,445-174600-6 Current - Saturation (Isat): 900mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327829-VLS252012HBU-150M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 15 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 1.2Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174600-2,445-174600-1,445-174600-6
Current - Saturation (Isat): 900mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 15UH 700MA 1.2 OHM Inductor and Choke - 71-VLS252012HBU-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 700MA 1.2 OHM Inductor and Choke
71-VLS252012HBU-150M
SMD 15UH 700MA 1.2 OHM Inductor and Choke 71-VLS252012HBU-150M
FIXED IND 15UH 700MA 1.2 OHM SMD Product overview: VLS252012HBU-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 700MA 1.2 OHM SMD Product overview: VLS252012HBU-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 700MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 700MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 15Uh, 0.78A, 20%, Shielded; Inductance Tdk - 08AC3420 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.78A, 20%, Shielded; Inductance Tdk
08AC3420
Inductor, 15Uh, 0.78A, 20%, Shielded; Inductance Tdk 08AC3420
INDUCTOR, 15UH, 0.78A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):780mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 0.78A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):780mA; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174600-2-ND 1327829-VLS252012HBU-150M 71-VLS252012HBU-150M 08AC3420
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 700MA 1.2 OHM Inductor and Choke Inductor, 15Uh, 0.78A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details