Manufacturer: TDK Corporation
Win Source Part Number: 728325-VLS252012HBU-
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 1.16A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 672mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 800mA
Inductance Frequency - Test: 1MHz
FIXED IND 10UH 800MA 672MOHM SMD Product overview: VLS252012HBU-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 800MA, 672MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 800MA, 672MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012HBU-100M
10µH Shielded Wirewound Inductor 800mA 672mOhm Max 1008 (2520 Metric)
10µH Shielded Wirewound Inductor 800mA 672mOhm Max 1008 (2520 Metric)
10µH Shielded Wirewound Inductor 800mA 672mOhm Max 1008 (2520 Metric)
INDUCTOR, 10UH, 0.89A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):890mA; Inductor Construction:Shielde
FIXED IND 10UH 800MA 672MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 728325-VLS252012HBU-100M | 71-VLS252012HBU-100M | 445-174599-6-ND | 08AC3419 | VLS252012HBU-100M |
| Product Name | Fixed Inductors - VLS252012HBU-100M | SMD 10UH 800MA 672MOHM Inductor and Choke | Fixed Inductors | Inductor, 10Uh, 0.89A, 20%, Shielded; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Application | RF Choke | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | |
| DCR | 0.6720 ohms | 0.6720 ohms | 0.6720 ohms |