TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252012ET-R47N

Description
470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6642-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6642-6-ND
Fixed Inductors 445-6642-6-ND
470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6642-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6642-1-ND
Fixed Inductors 445-6642-1-ND
470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6642-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6642-2-ND
Fixed Inductors 445-6642-2-ND
470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 2.15A 56mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.15A 56MOHM Inductor and Choke - 71-VLS252012ET-R47N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.15A 56MOHM Inductor and Choke
71-VLS252012ET-R47N
SMD 2.15A 56MOHM Inductor and Choke 71-VLS252012ET-R47N
FIXED IND 470NH 2.15A 56MOHM SMD Product overview: VLS252012ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15A, 56MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.15A, 56MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-R47N can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2.15A 56MOHM SMD Product overview: VLS252012ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15A, 56MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.15A, 56MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-R47N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-E Series, 470 Nh, 30%, Shielded, 0.056 Ohm, 2.15 A Rohs Compliant Tdk - 19X2229 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 470 Nh, 30%, Shielded, 0.056 Ohm, 2.15 A Rohs Compliant Tdk
19X2229
Surface Mount Power Inductor, Vls-E Series, 470 Nh, 30%, Shielded, 0.056 Ohm, 2.15 A Rohs Compliant Tdk 19X2229
Surface Mount Power Inductor, VLS-E Series, 470 nH, 30%, Shielded, 0.056 ohm, 2.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 470 nH, 30%, Shielded, 0.056 ohm, 2.15 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6642-6-ND 71-VLS252012ET-R47N 19X2229
Product Name Fixed Inductors SMD 2.15A 56MOHM Inductor and Choke Surface Mount Power Inductor, Vls-E Series, 470 Nh, 30%, Shielded, 0.056 Ohm, 2.15 A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details