TDK U.S.A. Corporation Fixed Inductors VLS252012ET-4R7M-CA

Description
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16700-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16700-1-ND
Fixed Inductors 445-16700-1-ND
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16700-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16700-6-ND
Fixed Inductors 445-16700-6-ND
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16700-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16700-2-ND
Fixed Inductors 445-16700-2-ND
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16700-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details