TDK U.S.A. Corporation Fixed Inductors VLS252012ET-3R3M-CA

Description
3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16699-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16699-2-ND
Fixed Inductors 445-16699-2-ND
3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16699-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16699-6-ND
Fixed Inductors 445-16699-6-ND
3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16699-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16699-1-ND
Fixed Inductors 445-16699-1-ND
3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 980mA 272mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
3.3UH 980MA 272MOHM Inductor and Choke - 71-VLS252012ET-3R3M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 980MA 272MOHM Inductor and Choke
71-VLS252012ET-3R3M-CA
3.3UH 980MA 272MOHM Inductor and Choke 71-VLS252012ET-3R3M-CA
FIXED IND 3.3UH 980MA 272MOHM SM Product overview: VLS252012ET-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 980MA, 272MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 980MA, 272MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-3R3M- CA can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 980MA 272MOHM SM Product overview: VLS252012ET-3R3M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 980MA, 272MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 980MA, 272MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-3R3M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16699-2-ND 71-VLS252012ET-3R3M-CA
Product Name Fixed Inductors 3.3UH 980MA 272MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details