TDK U.S.A. Corporation Fixed Inductors VLS252012ET-1R5N

Description
1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6637-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6637-6-ND
Fixed Inductors 445-6637-6-ND
1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6637-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6637-1-ND
Fixed Inductors 445-6637-1-ND
1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6637-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6637-2-ND
Fixed Inductors 445-6637-2-ND
1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 1.45A 126mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
1.5UH 1.45A 126MOHM Inductor and Choke - 71-VLS252012ET-1R5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 1.45A 126MOHM Inductor and Choke
71-VLS252012ET-1R5N
1.5UH 1.45A 126MOHM Inductor and Choke 71-VLS252012ET-1R5N
FIXED IND 1.5UH 1.45A 126MOHM SM Product overview: VLS252012ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.45A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.45A, 126MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-1R5N can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.45A 126MOHM SM Product overview: VLS252012ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 1.45A, 126MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 1.45A, 126MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-1R5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, 1.45A, 30%, Shielded; Inductance Tdk - 99Y2783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 1.45A, 30%, Shielded; Inductance Tdk
99Y2783
Inductor, 1.5Uh, 1.45A, 30%, Shielded; Inductance Tdk 99Y2783
INDUCTOR, 1.5UH, 1.45A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:VLS-E Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 1.45A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:VLS-E Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6637-6-ND 71-VLS252012ET-1R5N 99Y2783
Product Name Fixed Inductors 1.5UH 1.45A 126MOHM Inductor and Choke Inductor, 1.5Uh, 1.45A, 30%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567668 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0018 microH
DCR 0.0800 ohms
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details