TDK-Lambda Americas Inc., High Power Division Inductance Tdk VLS252012ET-1R5N.

Description
Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.126ohm; Inductance Tolerance:± 30%; Product Length:2.5mm; Product Width:2mm RoHS Compliant: Yes
Description
Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.126ohm; Inductance Tolerance:± 30%; Product Length:2.5mm; Product Width:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 26AC5198 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
26AC5198
Inductance Tdk 26AC5198
Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.126ohm; Inductance Tolerance:± 30%; Product Length:2.5mm; Product Width:2mm RoHS Compliant: Yes

Inductance:1.5µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:-; DC Resistance Max:0.126ohm; Inductance Tolerance:± 30%; Product Length:2.5mm; Product Width:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC5198
Product Name Inductance Tdk
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
Inductance Tolerance 30 (+/- %)
DCR 0.1260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers