TDK U.S.A. Corporation SMD 2.2UH 1.87A 96MOHM Inductor and Choke VLS252012CX-2R2M

Description
FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.87A 96MOHM Inductor and Choke - 71-VLS252012CX-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.87A 96MOHM Inductor and Choke
71-VLS252012CX-2R2M
SMD 2.2UH 1.87A 96MOHM Inductor and Choke 71-VLS252012CX-2R2M
FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252012CX-2R2M
1117246-VLS252012CX-2R2M
Fixed Inductors - VLS252012CX-2R2M 1117246-VLS252012CX-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 1117246-VLS252012CX- 2R2M Packaging: Reel - TR Type: Wirewound Current Rating: 1.87A Inductance: 2.2μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.76A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 96 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2520 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1117246-VLS252012CX-2R2M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.87A
Inductance: 2.2μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.76A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 96 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2520
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 445-VLS252012CX-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - VLS252012CX-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012CX-2R2M
Fixed Inductors VLS252012CX-2R2M
FIXED IND 2.2UH 1.87A 96MOHM SMD

FIXED IND 2.2UH 1.87A 96MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252012CX-2R2M 1117246-VLS252012CX-2R2M 445-VLS252012CX-2R2MTR-ND VLS252012CX-2R2M
Product Name SMD 2.2UH 1.87A 96MOHM Inductor and Choke Fixed Inductors - VLS252012CX-2R2M Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers