TDK-Lambda Americas Inc., High Power Division SMD 2.2UH 1.87A 96MOHM Inductor and Choke VLS252012CX-2R2M-1

Description
FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M- 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.87A 96MOHM Inductor and Choke - 71-VLS252012CX-2R2M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.87A 96MOHM Inductor and Choke
71-VLS252012CX-2R2M-1
SMD 2.2UH 1.87A 96MOHM Inductor and Choke 71-VLS252012CX-2R2M-1
FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M- 1 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.87A 96MOHM SMD Product overview: VLS252012CX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.87A, 96MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.87A, 96MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-2R2M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172983-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172983-2-ND
Fixed Inductors 445-172983-2-ND
2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172983-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172983-1-ND
Fixed Inductors 445-172983-1-ND
2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172983-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172983-6-ND
Fixed Inductors 445-172983-6-ND
2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.87A 96mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252012CX-2R2M-1
902671-VLS252012CX-2R2M-1
Fixed Inductors - VLS252012CX-2R2M-1 902671-VLS252012CX-2R2M-1
Manufacturer: TDK Corporation Win Source Part Number: 902671-VLS252012CX-2 R2M-1 Series: VLS-CX-1 Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 96mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2520 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-172983-2, 445-172983-1, 445-172983-6

Manufacturer: TDK Corporation
Win Source Part Number: 902671-VLS252012CX-2R2M-1
Series: VLS-CX-1
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 96mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2520
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-172983-2, 445-172983-1, 445-172983-6

Buy Now
Inductor, 2.2Uh, 2.21A, 20%, Wirewound; Inductance Tdk - 55Y4237 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.21A, 20%, Wirewound; Inductance Tdk
55Y4237
Inductor, 2.2Uh, 2.21A, 20%, Wirewound; Inductance Tdk 55Y4237
INDUCTOR, 2.2UH, 2.21A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):2.21A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.95A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.21A, 20%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):2.21A; Inductor Construction:Wirewound; Saturation Current (Isat):1.95A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS252012CX-2R2M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012CX-2R2M-1
Fixed Inductors VLS252012CX-2R2M-1
FIXED IND 2.2UH 1.87A 96MOHM SMD

FIXED IND 2.2UH 1.87A 96MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252012CX-2R2M-1 445-172983-2-ND 902671-VLS252012CX-2R2M-1 55Y4237 VLS252012CX-2R2M-1
Product Name SMD 2.2UH 1.87A 96MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS252012CX-2R2M-1 Inductor, 2.2Uh, 2.21A, 20%, Wirewound; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details