TDK U.S.A. Corporation Fixed Inductors VLS252012CX-100M

Description
10µH Shielded Wirewound Inductor 820mA 482mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 820mA 482mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS252012CX-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 820mA 482mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 820mA 482mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252012CX-100M
1117243-VLS252012CX-100M
Fixed Inductors - VLS252012CX-100M 1117243-VLS252012CX-100M
Manufacturer: TDK Corporation Win Source Part Number: 1117243-VLS252012CX- 100M Packaging: Reel - TR Type: Wirewound Current Rating: 820mA Inductance: 10μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 790mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 482 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2520 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1117243-VLS252012CX-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 820mA
Inductance: 10μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 790mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 482 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2520
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 10UH 820MA 482MOHM Inductor and Choke - 71-VLS252012CX-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 820MA 482MOHM Inductor and Choke
71-VLS252012CX-100M
SMD 10UH 820MA 482MOHM Inductor and Choke 71-VLS252012CX-100M
FIXED IND 10UH 820MA 482MOHM SMD Product overview: VLS252012CX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 482MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 482MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 820MA 482MOHM SMD Product overview: VLS252012CX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 820MA, 482MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 820MA, 482MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012CX-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS252012CX-100MTR-ND 1117243-VLS252012CX-100M 71-VLS252012CX-100M
Product Name Fixed Inductors Fixed Inductors - VLS252012CX-100M SMD 10UH 820MA 482MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567585P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details