TDK U.S.A. Corporation Fixed Inductors VLS252010T-6R8M

Description
6.8µH Shielded Wirewound Inductor 700mA 541mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 700mA 541mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4250-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4250-2-ND
Fixed Inductors 445-4250-2-ND
6.8µH Shielded Wirewound Inductor 700mA 541mOhm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 700mA 541mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252010T-6R8M
1117242-VLS252010T-6R8M
Fixed Inductors - VLS252010T-6R8M 1117242-VLS252010T-6R8M
Manufacturer: TDK Corporation Win Source Part Number: 1117242-VLS252010T-6 R8M Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.8μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 740mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 541 mOhm Max Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117242-VLS252010T-6R8M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 6.8μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 740mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 541 mOhm Max
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6.8UH 700MA 541MOHM Inductor and Choke - 71-VLS252010T-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 700MA 541MOHM Inductor and Choke
71-VLS252010T-6R8M
6.8UH 700MA 541MOHM Inductor and Choke 71-VLS252010T-6R8M
FIXED IND 6.8UH 700MA 541MOHM SM Product overview: VLS252010T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 700MA, 541MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 700MA, 541MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010T-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 700MA 541MOHM SM Product overview: VLS252010T-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 700MA, 541MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 700MA, 541MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010T-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4250-2-ND 1117242-VLS252010T-6R8M 71-VLS252010T-6R8M
Product Name Fixed Inductors Fixed Inductors - VLS252010T-6R8M 6.8UH 700MA 541MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176641-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details