TDK U.S.A. Corporation Fixed Inductors VLS252010T-2R2M

Description
2.2µH Shielded Wirewound Inductor 1.1A 190mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.1A 190mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-4247-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4247-2-ND
Fixed Inductors 445-4247-2-ND
2.2µH Shielded Wirewound Inductor 1.1A 190mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.1A 190mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-4247-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-4247-1-ND
Fixed Inductors 445-4247-1-ND
2.2µH Shielded Wirewound Inductor 1.1A 190mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.1A 190mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 2.2UH 1.1A 190MOHM Inductor and Choke - 71-VLS252010T-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.1A 190MOHM Inductor and Choke
71-VLS252010T-2R2M
SMD 2.2UH 1.1A 190MOHM Inductor and Choke 71-VLS252010T-2R2M
FIXED IND 2.2UH 1.1A 190MOHM SMD Product overview: VLS252010T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010T-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.1A 190MOHM SMD Product overview: VLS252010T-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.1A, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.1A, 190MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010T-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-4247-2-ND 71-VLS252010T-2R2M
Product Name Fixed Inductors SMD 2.2UH 1.1A 190MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details