TDK U.S.A. Corporation SMD 3.74A 31MOHM Inductor and Choke VLS252010HBX-R33M-1

Description
FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.74A 31MOHM Inductor and Choke - 71-VLS252010HBX-R33M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.74A 31MOHM Inductor and Choke
71-VLS252010HBX-R33M-1
SMD 3.74A 31MOHM Inductor and Choke 71-VLS252010HBX-R33M-1
FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M -1 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 3.74A 31MOHM SMD Product overview: VLS252010HBX-R33M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.74A, 31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.74A, 31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R33M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252010HBX-R33M-1
750606-VLS252010HBX-R33M-1
Fixed Inductors - VLS252010HBX-R33M-1 750606-VLS252010HBX-R33M-1
Manufacturer: TDK Corporation Win Source Part Number: 750606-VLS252010HBX- R33M-1 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±20% Material - Core: Metal Current - Saturation: 5.03A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 3.74A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 750606-VLS252010HBX-R33M-1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 330nH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 5.03A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 3.74A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-172401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172401-6-ND
Fixed Inductors 445-172401-6-ND
330nH Shielded Wirewound Inductor 3.74A 31mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.74A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172401-2-ND
Fixed Inductors 445-172401-2-ND
330nH Shielded Wirewound Inductor 3.74A 31mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.74A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172401-1-ND
Fixed Inductors 445-172401-1-ND
330nH Shielded Wirewound Inductor 3.74A 31mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 3.74A 31mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252010HBX-R33M-1 750606-VLS252010HBX-R33M-1 445-172401-6-ND
Product Name SMD 3.74A 31MOHM Inductor and Choke Fixed Inductors - VLS252010HBX-R33M-1 Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers