TDK U.S.A. Corporation Fixed Inductors - VLS252010HBX-R24M-1 VLS252010HBX-R24M-1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117239-VLS252010HBX -R24M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 3.91A Inductance: 240nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 6.55A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117239-VLS252010HBX -R24M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 3.91A Inductance: 240nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 6.55A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS252010HBX-R24M-1
1117239-VLS252010HBX-R24M-1
Fixed Inductors - VLS252010HBX-R24M-1 1117239-VLS252010HBX-R24M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117239-VLS252010HBX -R24M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 3.91A Inductance: 240nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 6.55A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 29 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1117239-VLS252010HBX-R24M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.91A
Inductance: 240nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 6.55A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 29 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 3.91A 29MOHM Inductor and Choke - 71-VLS252010HBX-R24M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.91A 29MOHM Inductor and Choke
71-VLS252010HBX-R24M-1
SMD 3.91A 29MOHM Inductor and Choke 71-VLS252010HBX-R24M-1
FIXED IND 240NH 3.91A 29MOHM SMD Product overview: VLS252010HBX-R24M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.91A, 29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.91A, 29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R24M -1 can be used for catalog matching and distributor lookup.

FIXED IND 240NH 3.91A 29MOHM SMD Product overview: VLS252010HBX-R24M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.91A, 29MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.91A, 29MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-R24M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-172400-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172400-1-ND
Fixed Inductors 445-172400-1-ND
240nH Shielded Wirewound Inductor 3.91A 29mOhm Max 1008 (2520 Metric)

240nH Shielded Wirewound Inductor 3.91A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172400-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172400-2-ND
Fixed Inductors 445-172400-2-ND
240nH Shielded Wirewound Inductor 3.91A 29mOhm Max 1008 (2520 Metric)

240nH Shielded Wirewound Inductor 3.91A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172400-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172400-6-ND
Fixed Inductors 445-172400-6-ND
240nH Shielded Wirewound Inductor 3.91A 29mOhm Max 1008 (2520 Metric)

240nH Shielded Wirewound Inductor 3.91A 29mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors VLS252010HBX-R24M-1
FIXED IND 240NH 3.91A 29MOHM SMD

FIXED IND 240NH 3.91A 29MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117239-VLS252010HBX-R24M-1 71-VLS252010HBX-R24M-1 445-172400-1-ND VLS252010HBX-R24M-1
Product Name Fixed Inductors - VLS252010HBX-R24M-1 SMD 3.91A 29MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.2400 microH 0.2400 microH 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-17N 0402HP-17NXJRW , 0402HP-17NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details