TDK U.S.A. Corporation 4.7UH 1.09A 250MOHM Inductor and Choke VLS252010HBX-4R7M-1

Description
FIXED IND 4.7UH 1.09A 250MOHM SM Product overview: VLS252010HBX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.09A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.09A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-4R7M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.09A 250MOHM SM Product overview: VLS252010HBX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.09A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.09A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-4R7M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 1.09A 250MOHM Inductor and Choke - 71-VLS252010HBX-4R7M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.09A 250MOHM Inductor and Choke
71-VLS252010HBX-4R7M-1
4.7UH 1.09A 250MOHM Inductor and Choke 71-VLS252010HBX-4R7M-1
FIXED IND 4.7UH 1.09A 250MOHM SM Product overview: VLS252010HBX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.09A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.09A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-4R7M -1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.09A 250MOHM SM Product overview: VLS252010HBX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.09A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.09A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-4R7M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252010HBX-4R7M-1
1117237-VLS252010HBX-4R7M-1
Fixed Inductors - VLS252010HBX-4R7M-1 1117237-VLS252010HBX-4R7M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117237-VLS252010HBX -4R7M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 1.4A Inductance: 4.7μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 1.09A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1117237-VLS252010HBX-4R7M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.4A
Inductance: 4.7μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 1.09A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-173022-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173022-2-ND
Fixed Inductors 445-173022-2-ND
4.7µH Shielded Wirewound Inductor 1.09A 250mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.09A 250mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173022-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173022-1-ND
Fixed Inductors 445-173022-1-ND
4.7µH Shielded Wirewound Inductor 1.09A 250mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.09A 250mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173022-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173022-6-ND
Fixed Inductors 445-173022-6-ND
4.7µH Shielded Wirewound Inductor 1.09A 250mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.09A 250mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS252010HBX-4R7M-1
Inductors/Coils/Transformers >> Power Inductors VLS252010HBX-4R7M-1
1.4A 4.7uH ±20% 1.6A 1008 Power Inductors ROHS

1.4A 4.7uH ±20% 1.6A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors VLS252010HBX-4R7M-1
FIXED IND 4.7UH 1.09A 250MOHM SM

FIXED IND 4.7UH 1.09A 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-VLS252010HBX-4R7M-1 1117237-VLS252010HBX-4R7M-1 445-173022-2-ND VLS252010HBX-4R7M-1 VLS252010HBX-4R7M-1
Product Name 4.7UH 1.09A 250MOHM Inductor and Choke Fixed Inductors - VLS252010HBX-4R7M-1 Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details