2.2µH Shielded Wirewound Inductor 1.76A 120mOhm Max 1008 (2520 Metric)
2.2µH Shielded Wirewound Inductor 1.76A 120mOhm Max 1008 (2520 Metric)
2.2µH Shielded Wirewound Inductor 1.76A 120mOhm Max 1008 (2520 Metric)
FIXED IND 2.2UH 1.76A 120MOHM SM Product overview: VLS252010HBX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.76A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.76A, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBX-2R2M
Surface Mount Power Inductor, VLS-HBX-1 Series, 2.2 H, 20%, Shielded, 0.12 ohm, 2.07 A RoHS Compliant: Yes
Surface Mount Power Inductor, VLS-HBX-1 Series, 2.2 H, 20%, Shielded, 0.12 ohm, 2.07 A
FIXED IND 2.2UH 1.76A 120MOHM SM
1.76A 2.2uH ±20% 2.3A 1008 Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-172399-1-ND | 71-VLS252010HBX-2R2M-1 | 31Y5161 | 39Y7906 | VLS252010HBX-2R2M-1 | VLS252010HBX-2R2M-1 |
| Product Name | Fixed Inductors | 2.2UH 1.76A 120MOHM Inductor and Choke | Surface Mount Power Inductor, Vls-Hbx-1 Series, 2.2 H, 20%, Shielded, 0.12 Ohm, 2.07 A Rohs Compliant Tdk | Surface Mount Power Inductor, Vls-Hbx-1 Series, 2.2 H, 20%, Shielded, 0.12 Ohm, 2.07 A Tdk | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Metal | Metal | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |