TDK Corporation Fixed Inductors VLS252010HBU-220M

Description
22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174595-2-ND
Fixed Inductors 445-174595-2-ND
22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174595-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174595-1-ND
Fixed Inductors 445-174595-1-ND
22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174595-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174595-6-ND
Fixed Inductors 445-174595-6-ND
22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 470mA 2.004Ohm Max Nonstandard

Buy Now Datasheet
22UH 470MA 2.004OHM Inductor and Choke - 71-VLS252010HBU-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 470MA 2.004OHM Inductor and Choke
71-VLS252010HBU-220M
22UH 470MA 2.004OHM Inductor and Choke 71-VLS252010HBU-220M
FIXED IND 22UH 470MA 2.004OHM SM Product overview: VLS252010HBU-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 470MA, 2.004OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 470MA, 2.004OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBU-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 470MA 2.004OHM SM Product overview: VLS252010HBU-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 470MA, 2.004OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 470MA, 2.004OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010HBU-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk - 08AC3415 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk
08AC3415
Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk 08AC3415
INDUCTOR, 22UH, 0.9A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):520mA; Inductor Construction:Shielde d; Saturation Current (Isat):900mA; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 0.9A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):520mA; Inductor Construction:Shielded; Saturation Current (Isat):900mA; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174595-2-ND 71-VLS252010HBU-220M 08AC3415
Product Name Fixed Inductors 22UH 470MA 2.004OHM Inductor and Choke Inductor, 22Uh, 0.9A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details