TDK Corporation Fixed Inductors VLS252010HBU-150M

Description
15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174594-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174594-6-ND
Fixed Inductors 445-174594-6-ND
15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174594-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174594-1-ND
Fixed Inductors 445-174594-1-ND
15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174594-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174594-2-ND
Fixed Inductors 445-174594-2-ND
15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 580mA 1.344Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 1.1A, 20%, Shielded; Inductance Tdk - 08AC3414 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 1.1A, 20%, Shielded; Inductance Tdk
08AC3414
Inductor, 15Uh, 1.1A, 20%, Shielded; Inductance Tdk 08AC3414
INDUCTOR, 15UH, 1.1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):640mA; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 1.1A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):640mA; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:VLS-HBU Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174594-6-ND 08AC3414
Product Name Fixed Inductors Inductor, 15Uh, 1.1A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details