1µH Shielded Wirewound Inductor 1.9A 84mOhm Max 1008 (2520 Metric)
1µH Shielded Wirewound Inductor 1.9A 84mOhm Max 1008 (2520 Metric)
1µH Shielded Wirewound Inductor 1.9A 84mOhm Max 1008 (2520 Metric)
FIXED IND 1UH 1.9A 84 MOHM SMD Product overview: VLS252010ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.9A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.9A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010ET-1R0N-
FIXED IND 1UH 1.9A 84 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17226-2-ND | 71-VLS252010ET-1R0N-CA | VLS252010ET-1R0N-CA |
| Product Name | Fixed Inductors | SMD 1UH 1.9A 84 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |