TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252010ET-100M

Description
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6626-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6626-2-ND
Fixed Inductors 445-6626-2-ND
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6626-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6626-1-ND
Fixed Inductors 445-6626-1-ND
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6626-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6626-6-ND
Fixed Inductors 445-6626-6-ND
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 10UH 550MA 854MOHM Inductor and Choke - 71-VLS252010ET-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 550MA 854MOHM Inductor and Choke
71-VLS252010ET-100M
SMD 10UH 550MA 854MOHM Inductor and Choke 71-VLS252010ET-100M
FIXED IND 10UH 550MA 854MOHM SMD Product overview: VLS252010ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 854MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 854MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010ET-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 550MA 854MOHM SMD Product overview: VLS252010ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 854MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 854MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010ET-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - VLS252010ET-100M
1279404-VLS252010ET-100M
Electronic Wholesale - VLS252010ET-100M 1279404-VLS252010ET-100M
Manufacturer: TDK Corporation Win Source Part Number: 1279404-VLS252010ET- 100M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 854mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 550mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279404-VLS252010ET-100M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 560mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 854mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 550mA
Inductance Frequency - Test: 1MHz

Buy Now
Inductor, 10Uh, 0.55A, 20%, Shielded; Inductance Tdk - 75Y6472 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.55A, 20%, Shielded; Inductance Tdk
75Y6472
Inductor, 10Uh, 0.55A, 20%, Shielded; Inductance Tdk 75Y6472
INDUCTOR, 10UH, 0.55A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):630mA; Product Range:VLS Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.55A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):630mA; Product Range:VLS Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 0.55A, 20%, Shielded; Inductance Tdk - 24AC5519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 0.55A, 20%, Shielded; Inductance Tdk
24AC5519
Inductor, 10Uh, 0.55A, 20%, Shielded; Inductance Tdk 24AC5519
INDUCTOR, 10UH, 0.55A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):550mA; Inductor Construction:Shielde d; Saturation Current (Isat):630mA; Product Range:VLS Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 0.55A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):550mA; Inductor Construction:Shielded; Saturation Current (Isat):630mA; Product Range:VLS Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6626-2-ND 71-VLS252010ET-100M 1279404-VLS252010ET-100M 75Y6472
Product Name Fixed Inductors SMD 10UH 550MA 854MOHM Inductor and Choke Electronic Wholesale - VLS252010ET-100M Inductor, 10Uh, 0.55A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details