TDK U.S.A. Corporation Fixed Inductors - VLS252010ET-100M-CA VLS252010ET-100M-CA

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117232-VLS252010ET- 100M-CA Packaging: Reel - TR Type: Wirewound Current Rating: 550mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 854 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117232-VLS252010ET- 100M-CA Packaging: Reel - TR Type: Wirewound Current Rating: 550mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 854 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS252010ET-100M-CA
1117232-VLS252010ET-100M-CA
Fixed Inductors - VLS252010ET-100M-CA 1117232-VLS252010ET-100M-CA
Manufacturer: TDK Corporation Win Source Part Number: 1117232-VLS252010ET- 100M-CA Packaging: Reel - TR Type: Wirewound Current Rating: 550mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 560mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 854 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1008 (2520 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1117232-VLS252010ET-100M-CA
Packaging: Reel - TR
Type: Wirewound
Current Rating: 550mA
Inductance: 10μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 560mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 854 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1008 (2520 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 10UH 550MA 854MOHM Inductor and Choke - 71-VLS252010ET-100M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 550MA 854MOHM Inductor and Choke
71-VLS252010ET-100M-CA
SMD 10UH 550MA 854MOHM Inductor and Choke 71-VLS252010ET-100M-CA
FIXED IND 10UH 550MA 854MOHM SMD Product overview: VLS252010ET-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 854MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 854MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010ET-100M- CA can be used for catalog matching and distributor lookup.

FIXED IND 10UH 550MA 854MOHM SMD Product overview: VLS252010ET-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 854MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 854MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010ET-100M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-17225-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17225-1-ND
Fixed Inductors 445-17225-1-ND
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17225-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17225-2-ND
Fixed Inductors 445-17225-2-ND
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17225-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17225-6-ND
Fixed Inductors 445-17225-6-ND
10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 550mA 854mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117232-VLS252010ET-100M-CA 71-VLS252010ET-100M-CA 445-17225-1-ND
Product Name Fixed Inductors - VLS252010ET-100M-CA SMD 10UH 550MA 854MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details