TDK U.S.A. Corporation Fixed Inductors VLS252010CX-R47M-1

Description
470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172976-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172976-6-ND
Fixed Inductors 445-172976-6-ND
470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172976-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172976-2-ND
Fixed Inductors 445-172976-2-ND
470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172976-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172976-1-ND
Fixed Inductors 445-172976-1-ND
470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 3.22A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS252010CX-R47M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252010CX-R47M-1
Fixed Inductors VLS252010CX-R47M-1
FIXED IND 470NH 3.22A 38MOHM SMD

FIXED IND 470NH 3.22A 38MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172976-6-ND VLS252010CX-R47M-1
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details