TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors VLS252010CX-4R7M-1

Description
Win Source Part Number: 1370613-VLS252010CX- 4R7M-1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-CX-1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 2520 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 1.11 A Current - Saturation (Isat): 970mA Shielding: Shielded DC Resistance (DCR): 235mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370613-VLS252010CX- 4R7M-1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-CX-1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 2520 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 1.11 A Current - Saturation (Isat): 970mA Shielding: Shielded DC Resistance (DCR): 235mOhm Max Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370613-VLS252010CX-4R7M-1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370613-VLS252010CX-4R7M-1
Inductors, Coils, Chokes - Fixed Inductors 1370613-VLS252010CX-4R7M-1
Win Source Part Number: 1370613-VLS252010CX- 4R7M-1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-CX-1 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 2520 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 1.11 A Current - Saturation (Isat): 970mA Shielding: Shielded DC Resistance (DCR): 235mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370613-VLS252010CX-4R7M-1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-CX-1
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 2520
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 1.11 A
Current - Saturation (Isat): 970mA
Shielding: Shielded
DC Resistance (DCR): 235mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
4.7UH 1.11A 235MOHM Inductor and Choke - 71-VLS252010CX-4R7M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.11A 235MOHM Inductor and Choke
71-VLS252010CX-4R7M-1
4.7UH 1.11A 235MOHM Inductor and Choke 71-VLS252010CX-4R7M-1
FIXED IND 4.7UH 1.11A 235MOHM SM Product overview: VLS252010CX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.11A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.11A, 235MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-4R7M- 1 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.11A 235MOHM SM Product overview: VLS252010CX-4R7M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.11A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.11A, 235MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-4R7M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1814915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814915
Surface Mount Inductors 1814915
TDK VLS252010CX-4R7M-1

TDK VLS252010CX-4R7M-1

Supplier's Site
Surface Mount Inductors - 1815333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1815333
Surface Mount Inductors 1815333
TDK VLS252010CX-4R7M-1

TDK VLS252010CX-4R7M-1

Supplier's Site
Fixed Inductors - 445-172974-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172974-2-ND
Fixed Inductors 445-172974-2-ND
4.7µH Shielded Wirewound Inductor 1.11A 235mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.11A 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172974-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172974-1-ND
Fixed Inductors 445-172974-1-ND
4.7µH Shielded Wirewound Inductor 1.11A 235mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.11A 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172974-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172974-6-ND
Fixed Inductors 445-172974-6-ND
4.7µH Shielded Wirewound Inductor 1.11A 235mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.11A 235mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS252010CX-4R7M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252010CX-4R7M-1
Fixed Inductors VLS252010CX-4R7M-1
FIXED IND 4.7UH 1.11A 235MOHM SM

FIXED IND 4.7UH 1.11A 235MOHM SM

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.3A, 20%, Shielded; Inductance Tdk - 22AC4953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.3A, 20%, Shielded; Inductance Tdk
22AC4953
Inductor, 4.7Uh, 1.3A, 20%, Shielded; Inductance Tdk 22AC4953
INDUCTOR, 4.7UH, 1.3A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.3A; Inductor Construction:Shielde d; Saturation Current (Isat):1.1A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.3A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.3A; Inductor Construction:Shielded; Saturation Current (Isat):1.1A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370613-VLS252010CX-4R7M-1 71-VLS252010CX-4R7M-1 1814915 445-172974-2-ND VLS252010CX-4R7M-1 22AC4953
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7UH 1.11A 235MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Fixed Inductors Inductor, 4.7Uh, 1.3A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details