TDK U.S.A. Corporation SMD 2.2UH Inductor and Choke VLS252010CX-2R2M

Description
FIXED IND 2.2UH SMD Product overview: VLS252010CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH SMD Product overview: VLS252010CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH Inductor and Choke - 71-VLS252010CX-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH Inductor and Choke
71-VLS252010CX-2R2M
SMD 2.2UH Inductor and Choke 71-VLS252010CX-2R2M
FIXED IND 2.2UH SMD Product overview: VLS252010CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH SMD Product overview: VLS252010CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252010CX-2R2M
1117227-VLS252010CX-2R2M
Fixed Inductors - VLS252010CX-2R2M 1117227-VLS252010CX-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 1117227-VLS252010CX- 2R2M Packaging: Reel - TR Type: Wirewound Current Rating: 1.58A Inductance: 2.2μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.51A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 126 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2520 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1117227-VLS252010CX-2R2M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.58A
Inductance: 2.2μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.51A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 126 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2520
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 445-VLS252010CX-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Wirewound Inductor

2.2µH Wirewound Inductor

Buy Now Datasheet
Fixed Inductors - VLS252010CX-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252010CX-2R2M
Fixed Inductors VLS252010CX-2R2M
FIXED IND 2.2UH SMD

FIXED IND 2.2UH SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252010CX-2R2M 1117227-VLS252010CX-2R2M 445-VLS252010CX-2R2MTR-ND VLS252010CX-2R2M
Product Name SMD 2.2UH Inductor and Choke Fixed Inductors - VLS252010CX-2R2M Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Wirewound Wirewound; Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1678506 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details