TDK U.S.A. Corporation 22UH 450MA 1.364OHM Inductor and Choke VLS252010CX-220M

Description
FIXED IND 22UH 450MA 1.364OHM SM Product overview: VLS252010CX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 450MA, 1.364OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 450MA, 1.364OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 450MA 1.364OHM SM Product overview: VLS252010CX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 450MA, 1.364OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 450MA, 1.364OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 450MA 1.364OHM Inductor and Choke - 71-VLS252010CX-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 450MA 1.364OHM Inductor and Choke
71-VLS252010CX-220M
22UH 450MA 1.364OHM Inductor and Choke 71-VLS252010CX-220M
FIXED IND 22UH 450MA 1.364OHM SM Product overview: VLS252010CX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 450MA, 1.364OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 450MA, 1.364OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 450MA 1.364OHM SM Product overview: VLS252010CX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 450MA, 1.364OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 450MA, 1.364OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-VLS252010CX-220MTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 450mA 1.364Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 450mA 1.364Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380263-VLS252010CX-220M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380263-VLS252010CX-220M
Inductors, Coils, Chokes - Fixed Inductors 1380263-VLS252010CX-220M
Win Source Part Number: 1380263-VLS252010CX- 220M Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-CX Product Status: Obsolete Package / Case: 1008 (2520 Metric) Supplier Device Package: 2520 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 22 µH Current Rating (Amps): 450 mA Current - Saturation (Isat): 460mA Shielding: Shielded DC Resistance (DCR): 1.364Ohm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1380263-VLS252010CX-220M
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-CX
Product Status: Obsolete
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 2520
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 22 µH
Current Rating (Amps): 450 mA
Current - Saturation (Isat): 460mA
Shielding: Shielded
DC Resistance (DCR): 1.364Ohm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252010CX-220M 445-VLS252010CX-220MTR-ND 1380263-VLS252010CX-220M
Product Name 22UH 450MA 1.364OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Testing Frequency 80 kHz
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers