FIXED IND 22UH 450MA 1.364OHM SM Product overview: VLS252010CX-220M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 450MA, 1.364OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 450MA, 1.364OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-220M-
Win Source Part Number: 1103932-VLS252010CX-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLS-CX-1
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.364Ohm Max
Supplier Device Package: 2520
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): VLS252010CX-220M-1VL
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-172971-2,445-172
Current - Saturation (Isat): 460mA
22µH Shielded Wirewound Inductor 450mA 1.364Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 450mA 1.364Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 450mA 1.364Ohm Max Nonstandard
INDUCTOR, 22UH, 0.53A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):530mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS252010CX-220M-1 | 1103932-VLS252010CX-220M-1 | 445-172971-1-ND | 22AC4951 |
| Product Name | 22UH 450MA 1.364OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 22Uh, 0.53A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 22 microH | 22 microH | 22 microH |