FIXED IND 1UH SMD Product overview: VLS252010CX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-1R0M can be used for catalog matching and distributor lookup.
1µH Wirewound Inductor
Manufacturer: TDK Corporation
Win Source Part Number: 1117225-VLS252010CX-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.29A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.25A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2520
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS252010CX-1R0M | 445-VLS252010CX-1R0MTR-ND | 1117225-VLS252010CX-1R0M | VLS252010CX-1R0M |
| Product Name | SMD 1UH Inductor and Choke | Fixed Inductors | Fixed Inductors - VLS252010CX-1R0M | Fixed Inductors |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Standard; Wirewound | Wirewound; Wirewound |
| Core Material | Ferrite | Ferrite | ||
| Inductance Range | 1 microH | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |