TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252010CX-150M-1

Description
15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172968-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172968-1-ND
Fixed Inductors 445-172968-1-ND
15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172968-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172968-2-ND
Fixed Inductors 445-172968-2-ND
15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172968-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172968-6-ND
Fixed Inductors 445-172968-6-ND
15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 560mA 914mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 15Uh, 0.66A, 20%, Shielded; Inductance Tdk - 22AC4949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.66A, 20%, Shielded; Inductance Tdk
22AC4949
Inductor, 15Uh, 0.66A, 20%, Shielded; Inductance Tdk 22AC4949
INDUCTOR, 15UH, 0.66A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):660mA; Inductor Construction:Shielde d; Saturation Current (Isat):660mA; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 15UH, 0.66A, 20%, SHIELDED; Inductance:15µH; RMS Current (Irms):660mA; Inductor Construction:Shielded; Saturation Current (Isat):660mA; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172968-1-ND 22AC4949
Product Name Fixed Inductors Inductor, 15Uh, 0.66A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details