TDK U.S.A. Corporation Fixed Inductors VLS252008ET-R47N

Description
470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15827-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15827-1-ND
Fixed Inductors 445-15827-1-ND
470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15827-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15827-2-ND
Fixed Inductors 445-15827-2-ND
470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15827-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15827-6-ND
Fixed Inductors 445-15827-6-ND
470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 1.2A 140mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.2A 140MOHM Inductor and Choke - 71-VLS252008ET-R47N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2A 140MOHM Inductor and Choke
71-VLS252008ET-R47N
SMD 1.2A 140MOHM Inductor and Choke 71-VLS252008ET-R47N
FIXED IND 470NH 1.2A 140MOHM SMD Product overview: VLS252008ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-R47N can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.2A 140MOHM SMD Product overview: VLS252008ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2A, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-R47N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252008ET-R47N
806855-VLS252008ET-R47N
Fixed Inductors - VLS252008ET-R47N 806855-VLS252008ET-R47N
Manufacturer: TDK Corporation Win Source Part Number: 806855-VLS252008ET-R 47N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.65A DC Resistance (DCR): 140mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806855-VLS252008ET-R47N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.65A
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15827-1-ND 71-VLS252008ET-R47N 806855-VLS252008ET-R47N
Product Name Fixed Inductors SMD 1.2A 140MOHM Inductor and Choke Fixed Inductors - VLS252008ET-R47N
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2126039 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Q Factor 20
View Details
Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers