TDK U.S.A. Corporation 4.7UH 590MA 580MOHM Inductor and Choke VLS252008ET-4R7M

Description
FIXED IND 4.7UH 590MA 580MOHM SM Product overview: VLS252008ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 590MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 590MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 590MA 580MOHM SM Product overview: VLS252008ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 590MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 590MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 590MA 580MOHM Inductor and Choke - 71-VLS252008ET-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 590MA 580MOHM Inductor and Choke
71-VLS252008ET-4R7M
4.7UH 590MA 580MOHM Inductor and Choke 71-VLS252008ET-4R7M
FIXED IND 4.7UH 590MA 580MOHM SM Product overview: VLS252008ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 590MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 590MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 590MA 580MOHM SM Product overview: VLS252008ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 590MA, 580MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 590MA, 580MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15825-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15825-2-ND
Fixed Inductors 445-15825-2-ND
4.7µH Shielded Wirewound Inductor 590mA 580mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 590mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15825-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15825-6-ND
Fixed Inductors 445-15825-6-ND
4.7µH Shielded Wirewound Inductor 590mA 580mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 590mA 580mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15825-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15825-1-ND
Fixed Inductors 445-15825-1-ND
4.7µH Shielded Wirewound Inductor 590mA 580mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 590mA 580mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252008ET-4R7M
810628-VLS252008ET-4R7M
Fixed Inductors - VLS252008ET-4R7M 810628-VLS252008ET-4R7M
Manufacturer: TDK Corporation Win Source Part Number: 810628-VLS252008ET-4 R7M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 610mA DC Resistance (DCR): 580mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 590mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 810628-VLS252008ET-4R7M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 610mA
DC Resistance (DCR): 580mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 590mA
Inductance Frequency - Test: 1MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS252008ET-4R7M 445-15825-2-ND 810628-VLS252008ET-4R7M
Product Name 4.7UH 590MA 580MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS252008ET-4R7M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers