TDK U.S.A. Corporation Fixed Inductors - VLS252008ET-2R2M VLS252008ET-2R2M

Description
Manufacturer: TDK Corporation Win Source Part Number: 805546-VLS252008ET-2 R2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 770mA DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 840mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 805546-VLS252008ET-2 R2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 770mA DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 840mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS252008ET-2R2M
805546-VLS252008ET-2R2M
Fixed Inductors - VLS252008ET-2R2M 805546-VLS252008ET-2R2M
Manufacturer: TDK Corporation Win Source Part Number: 805546-VLS252008ET-2 R2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 770mA DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 840mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 805546-VLS252008ET-2R2M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 770mA
DC Resistance (DCR): 290mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 840mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-15823-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15823-2-ND
Fixed Inductors 445-15823-2-ND
2.2µH Shielded Wirewound Inductor 840mA 290mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 840mA 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15823-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15823-1-ND
Fixed Inductors 445-15823-1-ND
2.2µH Shielded Wirewound Inductor 840mA 290mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 840mA 290mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 840MA 290MOHM Inductor and Choke - 71-VLS252008ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 840MA 290MOHM Inductor and Choke
71-VLS252008ET-2R2M
2.2UH 840MA 290MOHM Inductor and Choke 71-VLS252008ET-2R2M
FIXED IND 2.2UH 840MA 290MOHM SM Product overview: VLS252008ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 840MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 840MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 840MA 290MOHM SM Product overview: VLS252008ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 840MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 840MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 805546-VLS252008ET-2R2M 445-15823-2-ND 71-VLS252008ET-2R2M
Product Name Fixed Inductors - VLS252008ET-2R2M Fixed Inductors 2.2UH 840MA 290MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 2.2 microH 2.2 microH
DCR 0.2900 ohms 0.2900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers