TDK U.S.A. Corporation Fixed Inductors VLS252008ET-1R5N

Description
1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15822-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15822-2-ND
Fixed Inductors 445-15822-2-ND
1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15822-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15822-1-ND
Fixed Inductors 445-15822-1-ND
1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15822-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15822-6-ND
Fixed Inductors 445-15822-6-ND
1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 910mA 248mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252008ET-1R5N
806854-VLS252008ET-1R5N
Fixed Inductors - VLS252008ET-1R5N 806854-VLS252008ET-1R5N
Manufacturer: TDK Corporation Win Source Part Number: 806854-VLS252008ET-1 R5N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1A DC Resistance (DCR): 248mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 910mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 806854-VLS252008ET-1R5N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1A
DC Resistance (DCR): 248mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 910mA
Inductance Frequency - Test: 1MHz

Buy Now
1.5UH 910MA 248MOHM Inductor and Choke - 71-VLS252008ET-1R5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 910MA 248MOHM Inductor and Choke
71-VLS252008ET-1R5N
1.5UH 910MA 248MOHM Inductor and Choke 71-VLS252008ET-1R5N
FIXED IND 1.5UH 910MA 248MOHM SM Product overview: VLS252008ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 910MA, 248MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 910MA, 248MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-1R5N can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 910MA 248MOHM SM Product overview: VLS252008ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 910MA, 248MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 910MA, 248MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-1R5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15822-2-ND 806854-VLS252008ET-1R5N 71-VLS252008ET-1R5N
Product Name Fixed Inductors Fixed Inductors - VLS252008ET-1R5N 1.5UH 910MA 248MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N9 0402DC-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125999 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 15
View Details