FIXED IND 1UH 970MA 219 MOHM SMD Product overview: VLS252008ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 970MA, 219 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 970MA, 219 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-1R0N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1103931-VLS252008ET-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: VLS-E
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 219mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): ASMCI-0805-1R0N-T; LQM18PN1R0NC0L; LQM21FN1R0N00D; LQM21PN1R0NGCD; SRN3015-1R0Y; VLS252010ET-1R0N; VLS2012ET-1R0NVLS252
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 970 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-15821-1,445-1582
Product Status: Not For New Designs
Current - Saturation (Isat): 1.2A
1µH Shielded Wirewound Inductor 970mA 219mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 970mA 219mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 970mA 219mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS252008ET-1R0N | 1103931-VLS252008ET-1R0N | 445-15821-6-ND |
| Product Name | SMD 1UH 970MA 219 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 1 microH | 1 microH |