TDK U.S.A. Corporation Fixed Inductors VLS252008ET-1R0N-CA

Description
1µH Shielded Wirewound Inductor 970mA 219mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 970mA 219mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174139-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174139-2-ND
Fixed Inductors 445-174139-2-ND
1µH Shielded Wirewound Inductor 970mA 219mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 970mA 219mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174139-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Fixed Inductors - 1712-3627453226182KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details