FIXED IND 10UH 410MA 1.232OHM SM Product overview: VLS252008ET-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 410MA, 1.232OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 410MA, 1.232OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252008ET-100M-
Manufacturer: TDK Corporation
Win Source Part Number: 757945-VLS252008ET-1
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 430mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.232Ohm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.031" (0.80mm)
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 410mA
Inductance Frequency - Test: 1MHz
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard
10µH Shielded Wirewound Inductor 410mA 1.232Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-VLS252008ET-100M-CA | 757945-VLS252008ET-100M-CA | 445-174138-6-ND |
| Product Name | 10UH 410MA 1.232OHM Inductor and Choke | Electronic Wholesale - VLS252008ET-100M-CA | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 10 microH | 10 microH |