Manufacturer: TDK Corporation
Win Source Part Number: 1117223-VLS201612HBX
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.85A
Inductance: 2.2μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 1.67A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 137 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
FIXED IND 2.2UH 1.85A 137MOHM SM Product overview: VLS201612HBX-2R2M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.85A, 137MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.85A, 137MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612HBX-2R2M
2.2µH Shielded Wirewound Inductor 1.85A 137mOhm Max 0806 (2016 Metric)
2.2µH Shielded Wirewound Inductor 1.85A 137mOhm Max 0806 (2016 Metric)
2.2µH Shielded Wirewound Inductor 1.85A 137mOhm Max 0806 (2016 Metric)
FIXED IND 2.2UH 1.85A 137MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1117223-VLS201612HBX-2R2M-1 | 71-VLS201612HBX-2R2M-1 | 445-173012-1-ND | VLS201612HBX-2R2M-1 |
| Product Name | Fixed Inductors - VLS201612HBX-2R2M-1 | 2.2UH 1.85A 137MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Application | RF Choke | |||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH |