Manufacturer: TDK Corporation
Win Source Part Number: 902663-VLS201612HBX-
Series: VLS-HBX-1
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 756mOhm Max 0806 (2016 Metric)
Package: Reel - TR
Package: 0806 (2016 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-173009-1, 445-173009-2, 445-173009-6, VLS201612HBX-100M-1-
FIXED IND 10UH 760MA 756MOHM SMD Product overview: VLS201612HBX-100M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 760MA, 756MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 760MA, 756MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612HBX-100M
10µH Shielded Wirewound Inductor 760mA 756mOhm Max 0806 (2016 Metric)
10µH Shielded Wirewound Inductor 760mA 756mOhm Max 0806 (2016 Metric)
10µH Shielded Wirewound Inductor 760mA 756mOhm Max 0806 (2016 Metric)
Surface Mount Power Inductor, VLS-HBX-1 Series, 10 H, 20%, Shielded, 0.756 ohm, 790 mA RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 902663-VLS201612HBX-100M-1 | 71-VLS201612HBX-100M-1 | 445-173009-1-ND | 31Y5149 |
| Product Name | Fixed Inductors - VLS201612HBX-100M-1 | SMD 10UH 760MA 756MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Vls-Hbx-1 Series, 10 H, 20%, Shielded, 0.756 Ohm, 790 Ma Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Core Material | Metal | Drum Core, Wirewound | ||
| Inductance Range | 10 microH |