FIXED IND 680NH 1.7A 72 MOHM SMD Product overview: VLS201612ET-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 72 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-R68N can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 750604-VLS201612ET-R
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 680nH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.7A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Current Rating (Amps): 1.7A
Inductance Frequency - Test: 1MHz
680nH Shielded Wirewound Inductor 1.7A 72mOhm Max Nonstandard
Surface Mount Power Inductor, VLS-E Series, 680 nH, 30%, Shielded, 0.072 ohm, 1.85 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS201612ET-R68N | 750604-VLS201612ET-R68N | 445-6625-2-ND | 31Y5135 |
| Product Name | SMD 1.7A 72 MOHM Inductor and Choke | Fixed Inductors - VLS201612ET-R68N | Fixed Inductors | Surface Mount Power Inductor, Vls-E Series, 680 Nh, 30%, Shielded, 0.072 Ohm, 1.85 A Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 0.6800 microH | 0.6800 microH |