470nH Shielded Wirewound Inductor 1.9A 63mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 1.9A 63mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 1.9A 63mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 1279402-VLS201612ET-
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.9A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 63mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Current Rating (Amps): 1.9A
Inductance Frequency - Test: 1MHz
FIXED IND 470NH 1.9A 63 MOHM SMD Product overview: VLS201612ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, 63 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-R47N can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, VLS-E Series, 470 nH, 30%, Shielded, 0.063 ohm, 2 A RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6624-1-ND | 1279402-VLS201612ET-R47N | 71-VLS201612ET-R47N | 31Y5134 |
| Product Name | Fixed Inductors | Fixed Inductors - VLS201612ET-R47N | SMD 1.9A 63 MOHM Inductor and Choke | Surface Mount Power Inductor, Vls-E Series, 470 Nh, 30%, Shielded, 0.063 Ohm, 2 A Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |