TDK U.S.A. Corporation SMD 2A 63 MOHM Inductor and Choke VLS201612ET-R47N-CA

Description
FIXED IND 470NH 2A 63 MOHM SMD Product overview: VLS201612ET-R47N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 63 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-R47N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 2A 63 MOHM SMD Product overview: VLS201612ET-R47N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 63 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-R47N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 63 MOHM Inductor and Choke - 71-VLS201612ET-R47N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 63 MOHM Inductor and Choke
71-VLS201612ET-R47N-CA
SMD 2A 63 MOHM Inductor and Choke 71-VLS201612ET-R47N-CA
FIXED IND 470NH 2A 63 MOHM SMD Product overview: VLS201612ET-R47N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 63 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-R47N- CA can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2A 63 MOHM SMD Product overview: VLS201612ET-R47N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 63 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-R47N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201612ET-R47N-CA
1117220-VLS201612ET-R47N-CA
Fixed Inductors - VLS201612ET-R47N-CA 1117220-VLS201612ET-R47N-CA
Manufacturer: TDK Corporation Win Source Part Number: 1117220-VLS201612ET- R47N-CA Packaging: Reel - TR Type: Wirewound Current Rating: 2A Inductance: 470nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.9A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 63 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1117220-VLS201612ET-R47N-CA
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2A
Inductance: 470nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.9A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 63 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 445-174136-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174136-6-ND
Fixed Inductors 445-174136-6-ND
470nH Shielded Wirewound Inductor 2A 63mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174136-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174136-2-ND
Fixed Inductors 445-174136-2-ND
470nH Shielded Wirewound Inductor 2A 63mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2A 63mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174136-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174136-1-ND
Fixed Inductors 445-174136-1-ND
470nH Shielded Wirewound Inductor 2A 63mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2A 63mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201612ET-R47N-CA 1117220-VLS201612ET-R47N-CA 445-174136-6-ND
Product Name SMD 2A 63 MOHM Inductor and Choke Fixed Inductors - VLS201612ET-R47N-CA Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers