TDK Corporation Fixed Inductors VLS201612ET-4R7M

Description
4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6622-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6622-6-ND
Fixed Inductors 445-6622-6-ND
4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6622-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6622-1-ND
Fixed Inductors 445-6622-1-ND
4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6622-2-ND
Fixed Inductors 445-6622-2-ND
4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 700mA 438mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 700MA 438MOHM Inductor and Choke - 71-VLS201612ET-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 700MA 438MOHM Inductor and Choke
71-VLS201612ET-4R7M
4.7UH 700MA 438MOHM Inductor and Choke 71-VLS201612ET-4R7M
FIXED IND 4.7UH 700MA 438MOHM SM Product overview: VLS201612ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 438MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 438MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 700MA 438MOHM SM Product overview: VLS201612ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 438MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 438MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS201612ET-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS201612ET-4R7M
Fixed Inductors VLS201612ET-4R7M
FIXED IND 4.7UH 700MA 438MOHM SM

FIXED IND 4.7UH 700MA 438MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6622-6-ND 71-VLS201612ET-4R7M VLS201612ET-4R7M
Product Name Fixed Inductors 4.7UH 700MA 438MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details